Products specifications Report Issue?

Type Jam
Thread Size M16x1.5
Thickness 0.110" (2.79mm)
Width 0.748" (19.00mm)
Material Steel
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614951-1404983
Ultra Librarian 3D Model Ultra Librarian 1404983 CAD Model

You May Also Be Interested in

Amphenol-RF Division
Need more? Email Us
ECAD model for 031-10495-NA
Weidmuller
LOCK NUT 0.945" BRASS M20
Need more? Email Us
ECAD model for 1737000000
Essentra Components
HEX NUT 8.00MM NYLON M5
Need more? Email Us
ECAD model for 04M050080HNDIN34814
Switchcraft Inc.
KNURLED NUT 5/8\
Need more? Email Us
ECAD model for T10711
Essentra Components
THUMB NUT 13.72MM NYLON 1/4\
Need more? Email Us
ECAD model for 0825020TNA
Apem Inc.
8MM HEX NUT
Need more? Email Us
ECAD model for 21-0026
Phoenix Contact
JAM NUT 19.00MM STEEL M16
Need more? Email Us
ECAD model for 1404983
Phoenix Contact
HEX NUT BRASS M16 x 1.5
Need more? Email Us
ECAD model for 1504097
Essentra Components
KWIK NUT 9.40MM NYLON M4
Need more? Email Us
ECAD model for KNF-40

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention