Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESS Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822801-ES1988S
Ultra Librarian 3D Model Ultra Librarian ES1988S CAD Model

Description

The ES1988S is an audio codec integrated circuit manufactured by ESS Technology. It's designed for multimedia applications and provides high-quality audio playback and recording capabilities. This codec is commonly found in sound cards and embedded systems where audio processing is required.

Applications:

  • Sound Cards: Providing audio input and output functionality for desktop computers.
  • Motherboards: Integrated audio solution for onboard sound.
  • Embedded Systems: Audio processing for industrial control systems, gaming consoles, and set-top boxes.
  • Multimedia Players: Audio decoding and encoding for portable media devices.

Features:

  • Stereo Audio: Supports stereo audio playback and recording.
  • AC'97 Compliant: Compatible with the AC'97 audio codec standard.
  • Multiple Audio Inputs: Supports microphone, line-in, and CD-in inputs.
  • Multiple Audio Outputs: Provides headphone, speaker, and line-out outputs.
  • Integrated ADC and DAC: Analog-to-digital and digital-to-analog converters for audio processing.
  • Programmable Audio Processing: Allows for customization of audio effects and equalization.

Benefits:

  • High-Quality Audio: Provides clear and accurate audio reproduction.
  • Versatile Audio Input/Output: Supports a wide range of audio devices.
  • Easy Integration: AC'97 compliance simplifies system integration.
  • Customizable Audio Processing: Allows for optimization of audio performance.
  • Cost-Effective Solution: Provides excellent value for audio processing capabilities.

Additional Details:

The ES1988S typically communicates with the host system via the AC'97 interface. It includes integrated ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) components for converting between analog and digital audio signals. The specific audio performance characteristics, such as signal-to-noise ratio (SNR) and total harmonic distortion (THD), are detailed in the ESS Technology ES1988S datasheet. Further details may also be available in application notes and reference designs from ESS Technology.

You May Also Be Interested in

Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
NXP / Nexperia
NPN general purpose transistor
Need more? Email Us
ECAD model for ED1502E
Inphi Corporation
FULLY PROTECTED OC-192/4XOC-48/1 / Aggregation and Channelizer 10Gbps 1140-Pin HL-BGA
Need more? Email Us
ECAD model for GCIXF19301EE.B1-885703
Broadcom Limited
CU FE OCTAL / CU FE Octal
Lowest to $17.5174
ECAD model for BCM52681B1IFBG
Texas Instruments
D707E001BRFP250
Lowest to $45.3221
ECAD model for D707E001BRFP
Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
ECAD model for HDCM3
TE Connectivity
S-L10, IMAX5.4, ROHS DQ1280-100M
Need more? Email Us
ECAD model for DQ1280-100M

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention