Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Pulse Electronics
Series 1005
Package Tape & Reel
Product Status Active
RF Family/Standard 802.15.4, Bluetooth, General ISM, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.442GHz
Frequency Range 2.4GHz ~ 2.484GHz
Antenna Type Chip
Number of Bands 1
VSWR 3
Return Loss -
Gain 2.21dBi
Power - Max 1 W
Features -
Termination Solder
Ingress Protection -
Mounting Type Surface Mount
Height (Max) 0.015" (0.37mm)
Applications Bluetooth, ISM, Wi-Fi, Zigbee™
Base Product Number ANT1005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 1373183-ANT1005LL14R2400A
Ultra Librarian 3D Model Ultra Librarian ANT1005LL14R2400A CAD Model

Description

The 1373183-ANT1005LL14R2400A is an RF antenna from Pulse Electronics.

  • Series: 1005
  • Mounting Type: Surface Mount
  • Size: 0.015" (0.37mm)
  • Applications: Bluetooth, ISM, Wi-Fi, Zigbee™
  • Frequency Range: 2.4GHz ~ 2.484GHz
  • Center Frequency: 2.442GHz
  • Gain: 2.21dBi
  • VSWR: 3
  • Power Max: 1 W
  • Termination: Solder

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for LDA921G1420D-182
Murata Electronics North America
Lowest to $0.1837
ECAD model for LDA313G3313F-243
Murata Electronics North America
Need more? Email Us
ECAD model for LDA313G1412F-241
TE Connectivity
RF ANT 2.4GHZ/5.5GHZ WHIP TILT
Need more? Email Us
ECAD model for 001-0012
Murata Electronics North America
Lowest to $0.3661
ECAD model for LDA212G4410K-283
Taoglas Limited
RF ANT 868MHZ WHIP STR N FEM
Need more? Email Us
ECAD model for OMB.868.B05F21
Murata Electronics North America
Lowest to $1.0969
ECAD model for LDA313G5813F-244
TE Connectivity
RF ANT 418MHZ HELICAL SOLDER SMD
Need more? Email Us
ECAD model for ANT-418-HESM
Murata Electronics North America
Need more? Email Us
ECAD model for LDA313G2713F-242

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention