Products specifications Report Issue?

Mounting Type Panel Mount, Snap-In
Circuit DPST
Switch Function On-Off
Current Rating (Amps) 16A (AC)
Voltage Rating - AC 125 V
Actuator Type Flat
Color - Actuator/Cap White
Actuator Marking No Marking
Termination Style Quick Connect - 0.250" (6.3mm)
Ingress Protection IP00
Panel Cutout Dimensions Rectangular - 30.00mm x 22.00mm
Temperature Range - Operating -25°C ~ 50°C
Approval Agency CSA, EN, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551280-A8A-201-1
Ultra Librarian 3D Model Ultra Librarian A8A-201-1 CAD Model

You May Also Be Interested in

C&K Components
SWITCH ROCKER SPST 16A 125V
Lowest to $8.9149
ECAD model for CR102J3RS215QF7
E-SWITCH
SWITCH ROCKER SPST 10A 125V
Need more? Email Us
ECAD model for RA12131185
ZF Electronics
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
ECAD model for KCA2ANA1BBB
Apem Inc.
SWITCH ROCKER DPST 10A 125V
Need more? Email Us
ECAD model for MR210C5NBB
E-SWITCH
SWITCH ROCKER DPDT 15A 125V
Need more? Email Us
ECAD model for R5DBLKBLKCF0
CW Industries
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
ECAD model for GRS-4011-0076
Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
ECAD model for A8A-216-1
C&K Components
SWITCH ROCKER SPDT 7.5A 125V
Need more? Email Us
ECAD model for E101J1AV2GE2
E-SWITCH
SWITCH ROCKER DPDT 16A 125V
Need more? Email Us
ECAD model for RB24KC1100

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention