EN
  • EN
  • DE

ESP32-C6-DEVKITC-1-N8

Part No ESP32-C6-DEVKITC-1-N8
Manufacturer Espressif
Catalog Evaluation and Demonstration Boards and Kits
Description ESP32-C6 GENERAL-PURPOSE DEVELOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201489-ESP32-C6-DEVKITC-1-N8
Manufacturer Espressif Systems
Category Development Boards, Kits, Programmers -Evaluation Boards- RF Evaluation and Development Kits, Boards
Series ESP32-C
Package Box
Product Status Active
Type Transceiver; 802.11 b/g/n/ax (Wi-Fi, WiFi, WLAN), 802.15.4 (Thread, ZigBee®), Bluetooth® 5
Frequency 2.4GHz
For Use With/Related Products ESP32-C6-WROOM-1
Supplied Contents Board(s)
Base Product Number ESP32-C6
Ultra Librarian 3D Model Ultra Librarian ESP32-C6-DEVKITC-1-N8 CAD Model

Description

The ESP32-C Development Board 1201489, manufactured by Espressif Systems, is an evaluation board for RF applications.

  • Application: RF Evaluation
  • Transceiver Use: Yes
  • Wireless Standards: Wi-Fi, Bluetooth 5, 802.11 b/g/n/ax, and 802.15.4
  • Frequency: 2.4GHz
  • Package: Box
  • Module Compatibility: ESP32-C6-WROOM-1
  • Product Status: Active

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess