EN
  • EN
  • DE

M13S2561616AS-5TG2S

Part No M13S2561616AS-5TG2S
Manufacturer ESMT
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829018-M13S2561616AS-5TG2S
Ultra Librarian 3D Model Ultra Librarian M13S2561616AS-5TG2S CAD Model

Description

The M13S2561616AS-5TG2S is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ESMT. This memory chip is designed for applications that require high-speed data access and substantial memory capacity. It is commonly found in embedded systems, networking devices, and various consumer electronics.

Applications:

  • Embedded Systems
  • Networking Devices (Routers, Switches)
  • Consumer Electronics (Set-Top Boxes, Digital TVs)
  • Industrial Control Systems
  • Gaming Consoles

Features:

  • Capacity: 256Mb (16Mb x 16)
  • Organization: Configured as 16 Meg x 16 bits
  • Interface: Standard SDRAM interface
  • Clock Rate: Supports clock rates up to 133MHz (based on -5 speed grade)
  • Power Supply: Operates at standard SDRAM voltage (e.g., 3.3V)
  • Refresh: Auto and Self Refresh modes available
  • Package: Available in various package options, including TSOP and BGA
  • Temperature Range: Supports commercial and industrial temperature ranges

Benefits:

  • High Performance: Enables fast data access, enhancing system responsiveness and overall performance.
  • Low Power Consumption: Designed to minimize power consumption, which is crucial for battery-powered and energy-efficient applications.
  • Reliability: Ensures stable and reliable operation in various operating conditions.
  • Compact Size: Available in compact packages for space-constrained designs.
  • Cost-Effective: Provides a balance of high performance and reasonable cost.

Additional Details:

The M13S2561616AS-5TG2S utilizes a synchronous interface for high-speed data transfers. It supports burst read and write operations, improving data throughput. Auto-refresh and self-refresh modes are included for efficient power management and data retention. The datasheet provided by ESMT contains precise timings and electrical characteristics for this device. The '-5TG2S' designation refers to specific attributes of the speed grade and packaging.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess