EN
  • EN
  • DE

HMT451S6DFR8C-PBN0

Part No HMT451S6DFR8C-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947549-HMT451S6DFR8C-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT451S6DFR8C-PBN0 CAD Model

Description

The HMT451S6DFR8C-PBN0 is a 4GB DDR3 registered ECC SO-DIMM memory module manufactured by Hynix Semiconductor. It is designed for use in servers and embedded systems that require a small form factor, high-performance, and reliable memory.

Applications:

  • Blade Servers
  • Embedded Systems
  • Networking Equipment
  • Small Form Factor Servers
  • Industrial PCs

Features:

  • 4GB capacity
  • DDR3 technology
  • Registered ECC (Error-Correcting Code)
  • PC3-12800R
  • 1600 MHz clock speed
  • 204-Pin SO-DIMM
  • 1.5V operating voltage
  • Single Rank

Benefits:

  • Increased server performance: This module allows servers and embedded systems to handle workloads efficiently, resulting in faster processing.
  • Improved data integrity: ECC functionality detects and corrects memory errors, preventing data corruption and system crashes.
  • Enhanced system stability: The registered design improves signal integrity and stability in compact server and embedded system environments.
  • Reduced downtime: ECC reduces the likelihood of memory-related failures, minimizing downtime and improving system availability.
  • Compact form factor: The SO-DIMM form factor allows for higher memory density in space-constrained applications.

Additional Details:

The HMT451S6DFR8C-PBN0 module is compliant with industry-standard DDR3 specifications, which provides compatibility with a wide range of server and embedded platforms that support DDR3 registered ECC SO-DIMM memory. The 'PC3-12800R' designation confirms its ability to operate at a maximum transfer rate of 12800 MB/s, corresponding to a clock speed of 1600 MHz. The single-rank configuration simplifies memory access and control. The 1.5V operating voltage provides a good balance between performance and power consumption. The use of SO-DIMM form factor allows for smaller physical size, thus suitable for systems with limited space.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess