The ESMT M12L2561616A-6TI is a 256Mbit SDRAM (Synchronous Dynamic Random Access Memory), organized as 16M x 16. It's designed for various applications needing moderate to high-density memory with synchronous data access.
Applications:
- Embedded systems
- Networking devices
- Consumer electronics (e.g., set-top boxes, media players)
- Industrial control systems
- Printers
Features:
- 256Mbit SDRAM
- Organized as 16M x 16
- Operating frequency up to 166 MHz
- CAS Latency (CL) of 2 or 3
- Burst Length of 1, 2, 4, 8, or Full Page
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Auto Refresh and Self Refresh modes
- Available in TSOP package
Benefits:
- High Bandwidth: Enables rapid data transfer, essential for bandwidth-intensive tasks.
- Large Memory Capacity: Accommodates larger datasets and complex program code.
- Low Power Consumption: Extends battery life in portable devices and minimizes energy costs.
- Easy Integration: Compatible with standard SDRAM controllers and interfaces.
- Cost-Effective Solution: Offers a balance between performance and price for memory needs.
Additional Details:
The M12L2561616A-6TI SDRAM supports auto-refresh and self-refresh modes for efficient power management. It is compliant with JEDEC standards for SDRAM, ensuring broad compatibility. It's suitable for various applications where fast data access and sufficient memory capacity are required. The operating temperature range is typically industrial grade.