EN
  • EN
  • DE

5SJ43157HG41

Part No 5SJ43157HG41
Manufacturer Siemens
Catalog Circuit Breakers
Description Miniature circuit breaker 240 V 14kA, 3-pole, C, 1.6A, D=70 mm according to UL 489
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996527-5SJ43157HG41
Categories Circuit Breakers
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5SJ43157HG41 CAD Model

Description

The 5SJ43157HG41 is a miniature circuit breaker (MCB) manufactured by Siemens. It is designed to provide overcurrent and short-circuit protection in electrical circuits. These circuit breakers are essential components in electrical distribution systems for residential, commercial, and industrial applications.

Applications:

  • Residential electrical panels: Protecting circuits for lighting, appliances, and outlets.
  • Commercial buildings: Protecting branch circuits in office spaces, retail stores, and restaurants.
  • Industrial control panels: Safeguarding control circuits for machinery and equipment.
  • Panel boards: Protecting downstream circuits in distribution panels.
  • Renewable energy systems: Protecting DC circuits in solar photovoltaic (PV) systems.

Features:

  • Overcurrent Protection: Trips the circuit when the current exceeds the rated value, preventing damage to equipment and wiring.
  • Short-Circuit Protection: Quickly interrupts the circuit during a short-circuit condition, minimizing the risk of fire and electrical hazards.
  • Thermal-Magnetic Trip Mechanism: Utilizes both thermal and magnetic elements for reliable and precise tripping characteristics.
  • Compact Design: Space-saving design allows for high-density mounting in electrical panels.
  • Easy Installation: Designed for easy installation with standard DIN rail mounting.

Benefits:

  • Enhanced Safety: Provides reliable protection against electrical faults, reducing the risk of electrical shock and fire.
  • Equipment Protection: Prevents damage to connected equipment and wiring due to overcurrent and short-circuit conditions.
  • Reduced Downtime: Minimizes downtime by quickly isolating faulty circuits, allowing for faster troubleshooting and repair.
  • Compliance: Meets industry standards and regulations for circuit protection.
  • Long Service Life: Durable construction ensures reliable performance and long service life.

The Siemens 5SJ43157HG41 MCB offers a reliable and effective solution for protecting electrical circuits in a wide range of applications. It is designed with advanced features and benefits to ensure the safety and performance of electrical systems.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3.8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC ROCKER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3.5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2.5A 240VAC 60VDC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess