EN
  • EN
  • DE

M12L2561616A-6BIG2K

Part No M12L2561616A-6BIG2K
Manufacturer ESMT
Catalog SD
Description SD 16Mx16 166MHz BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945469-M12L2561616A-6BIG2K
Series *
Ultra Librarian 3D Model Ultra Librarian M12L2561616A-6BIG2K CAD Model

Description

The M12L2561616A-6BIG2K is a 256Mb SDRAM (Synchronous Dynamic Random Access Memory) device from ESMT (Elite Semiconductor Memory Technology). It is designed for applications requiring high-speed memory access and data transfer rates.

Applications:

  • Set-Top Boxes
  • Networking Devices
  • Consumer Electronics
  • Embedded Systems
  • Industrial Control Systems

Features:

  • 256Mb (16M x 16) memory organization
  • Clock frequency: 166 MHz
  • Data rate: up to 333 Mbps
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Programmable burst length: 1, 2, 4, 8, and full page
  • Auto precharge option for each burst access
  • Self-refresh mode
  • Package: FBGA

Benefits:

  • High Bandwidth: Provides fast data transfer rates for demanding applications.
  • Fast Access Times: Improves overall system responsiveness and performance.
  • Low Power Consumption: Conserves energy, extending battery life in portable devices.
  • Flexible Operation: Offers programmable burst length and auto precharge for optimized memory management.
  • Compact Package: The FBGA package enables high-density mounting on PCBs.

Additional Details:

The M12L2561616A-6BIG2K SDRAM operates on a single 3.3V power supply and features LVTTL compatible inputs and outputs. Its programmable burst length options (1, 2, 4, 8, and full page) provide flexibility in data access patterns. The auto precharge feature reduces overhead by automatically precharging the row after a burst access.

This device supports a self-refresh mode, allowing it to retain data while minimizing power consumption during idle periods. The FBGA package makes it suitable for applications where space is a constraint and high-density mounting is required.

You May Also Be Interested in

Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Samsung
Mobile SD 16Mx32
Need more? Email Us
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6086 $67.8258
6+ $18.5507 $111.3042
9+ $17.9710 $161.7390
12+ $17.3913 $208.6956
15+ $16.8116 $252.1740
20+ $15.0724 $301.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess