EN
  • EN
  • DE

SED1352FOB

Part No SED1352FOB
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995848-SED1352FOB
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SED1352FOB CAD Model

Description

The Epson SED1352FOB is an LCD controller designed to interface with various LCD panels, typically used in embedded systems and display applications. Manufactured by Epson, a reputable provider of electronic components, the SED1352FOB offers robust performance and versatile features.

Applications

  • Embedded systems displays
  • Industrial control panels
  • Medical equipment displays
  • Point-of-sale (POS) terminals
  • Handheld devices

Features

  • LCD interface controller
  • Supports various LCD panel types (e.g., character LCD, graphic LCD)
  • Built-in character generator (for character LCDs)
  • Memory interface for display data
  • Parallel interface for communication with a host microcontroller
  • Power management features

Benefits

  • Simplifies LCD interfacing in embedded systems
  • Reduces the number of components needed in the system
  • Enables the display of text and graphics
  • Provides efficient data transfer between the microcontroller and the display
  • Conserves power, extending battery life in portable applications

Additional Details

The SED1352FOB acts as an interface between a microcontroller and an LCD panel. It supports various types of LCD panels, including character LCDs and graphic LCDs. For character LCDs, it includes a built-in character generator, eliminating the need for the microcontroller to store character bitmaps. It typically features a memory interface for storing display data, allowing the microcontroller to write data to the display asynchronously. The parallel interface facilitates communication with the host microcontroller. Power management features help to reduce power consumption in portable applications. The device is typically available in a surface-mount package. The SED1352FOB handles the timing and control signals required to drive the LCD, relieving the microcontroller of this task. The specifics of the display resolution, memory size and communication speed are available in the datasheet.

The SED1352FOB simplifies the design of LCD-based displays in embedded systems. Its integrated features, versatile interface options, and power management capabilities make it a suitable solution for many display applications. It's particularly valuable for projects where the system requires displaying text and graphical data with minimal microcontroller overhead.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess