EN
  • EN
  • DE

RTC-8564JE

Part No RTC-8564JE
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 20-VSOJ / Real Time Clock Serial Clock/Calendar/Alarm/Timer 20-Pin VSOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer EPSON
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Y2K
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.8 V to 5.5 V
Current - Timekeeping (Max) 0.7μA to 0.8μA @ 3V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-VSOJ
Win Source Part Number 088040-RTC-8564JE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name RTC-8564
Introduction Date March 30, 2001
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian RTC-8564JE CAD Model

Description

The RTC-8564JE is a low-power CMOS Real-Time Clock (RTC) IC manufactured by Epson. This device is designed for applications requiring accurate timekeeping with minimal power consumption, making it ideal for battery-powered systems. It integrates a 32.768 kHz crystal oscillator, a calendar, alarm functions, and a power management circuit to ensure continuous operation even during power outages. The I2C interface simplifies communication with microcontrollers and processors.

Applications

  • Consumer Electronics: Portable media players, digital cameras, and wearable devices.
  • Industrial Automation: Data loggers, programmable logic controllers (PLCs), and monitoring equipment.
  • Metering: Smart meters for electricity, water, and gas monitoring.
  • Office Equipment: Printers, copiers, and fax machines requiring time synchronization.
  • Point-of-Sale Systems: Electronic cash registers and payment terminals.
  • Automotive Systems: Car navigation, telematics, and vehicle tracking devices.
  • Medical Devices: Portable medical equipment requiring accurate timekeeping.

Features

  • Ultra-Low Power Consumption: Minimizes battery drain, extending the operational life of battery-powered devices.
  • I2C Serial Interface: Allows easy communication with microcontrollers and other digital systems.
  • Calendar and Time Functions: Provides year, month, day, weekday, hours, minutes, and seconds.
  • Alarm Function with Interrupt: Generates an interrupt signal when a pre-set alarm time is reached.
  • Automatic Switching to Backup Power: Seamlessly switches to a backup power source (e.g., battery) in the event of a main power failure.
  • Programmable Output Clock: Allows generating a clock signal with programmable frequency for other system components.
  • Small Package Size: Available in compact packages such as SOP, reducing board space requirements.

Benefits

  • Accurate and Reliable Timekeeping: Ensures precise time information for critical applications.
  • Long Battery Life: Low power consumption translates to prolonged battery life in portable devices.
  • Simplified System Integration: I2C interface simplifies communication and reduces development time.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Robust Performance: Designed for reliable operation in a variety of environmental conditions.
  • Data Logging Capability: Allows for accurate time-stamping of events and data.

Additional Details

The RTC-8564JE operates with a supply voltage range of typically 1.3V to 5.5V. It uses a standard 32.768 kHz crystal oscillator for accurate timekeeping. The operating temperature range generally spans from -40°C to +85°C. The device supports both standard and fast I2C communication speeds. The integrated power management circuitry enables the RTC to maintain timekeeping even when the main power is disconnected by switching to a backup power source like a coin cell battery.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess