EN
  • EN
  • DE

MA-506-25.000MHZ

Part No MA-506-25.000MHZ
Manufacturer Epson Company
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD4
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
RoHS State Request Verification
Win Source Part Number 754626-MA-506-25.000MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA-506-25.000MHZ CAD Model

Description

The MA-506-25.000MHZ is a crystal oscillator manufactured by Epson Company. Crystal oscillators like the MA-506 series are essential components in electronic circuits, providing a stable and accurate clock signal that synchronizes the operation of digital systems.

Applications

  • Microcontrollers: Provides a stable clock signal for microcontrollers to execute instructions accurately.
  • Communication Equipment: Used in radio transceivers, network devices, and telecommunication systems to generate precise frequencies.
  • Consumer Electronics: Found in devices like televisions, audio players, and computers to synchronize digital operations.
  • Industrial Control Systems: Provides timing signals for industrial automation equipment, ensuring coordinated control.
  • Test and Measurement Instruments: Used in oscilloscopes, frequency counters, and signal generators to maintain accuracy in measurements.

Features

  • Frequency Stability: Offers excellent frequency stability over a wide temperature range, ensuring reliable clock signals.
  • Low Jitter: Generates clock signals with low jitter, minimizing timing errors in digital systems.
  • Compact Size: Comes in a small package, allowing for easy integration into space-constrained applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage: Supports a wide range of operating voltages, providing flexibility in system design.

Benefits

  • Accurate Timing: Provides precise timing signals, ensuring reliable operation of digital circuits.
  • Improved System Performance: Reduces timing errors and jitter, improving the overall performance of the system.
  • Easy Integration: The compact size and wide operating voltage range simplify integration into various applications.
  • Energy Efficient: Low power consumption extends the battery life of portable devices.
  • Stable Operation: Maintains frequency stability under varying temperature and voltage conditions.

The MA-506-25.000MHZ operates at a frequency of 25.000 MHz and is typically packaged in a surface-mount package for easy assembly. It is designed to meet stringent performance requirements and is commonly used in applications where timing accuracy is critical. The crystal oscillator's specifications, including frequency tolerance and operating temperature range, can be found in the product datasheet provided by Epson Company.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7196 $61.1660
200+ $0.5914 $118.2800
305+ $0.5729 $174.7345
420+ $0.5544 $232.8480
540+ $0.5359 $289.3860
725+ $0.4805 $348.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess