EN
  • EN
  • DE

5962-9152101M3A

Part No 5962-9152101M3A
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 116K 28LCC / Data Acquisition System (DAS) 12 b 116k Parallel 28-LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 4
Resolution (Bits) 12 b
Sampling Rate (Per Second) 116k
Data Interface Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 28-CLCC
Supplier Device Package 28-LCC
Base Product Number 5962-9152101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-5962-9152101M3A,-2735-5962-9152101M3A,ANAANA5962-9152101M3A
Standard Package 1
Win Source Part Number 1321143-5962-9152101M3A
Ultra Librarian 3D Model Ultra Librarian 5962-9152101M3A CAD Model

Description

The 5962-9152101M3A is a precision integrated circuit from the renowned manufacturer, Analog Devices Inc. Renowned for its reliability and performance, this product is tailored to meet the stringent requirements of the aerospace and defense industries. It is a part of Analog Devices' extensive range of high-performance solutions designed to operate in extreme environments where typical commercial products might fail.

Engineered with cutting-edge technology, the 5962-9152101M3A boasts a robust design that ensures consistent performance even under the harshest conditions. It is characterized by its high-reliability and has been rigorously tested to comply with the military standards outlined in the 5962 series specifications. This makes it an ideal choice for mission-critical applications where failure is not an option.

The device comes in a durable package that can withstand extreme temperatures, vibrations, and shocks. Its electrical characteristics are tailored to provide stable and precise operation, a hallmark of Analog Devices' commitment to quality. The advanced circuitry within the 5962-9152101M3A ensures minimal power consumption while delivering optimal performance, a crucial factor in battery-powered or energy-sensitive systems.

Analog Devices Inc. has a reputation for excellence in the field of high-performance integrated circuits, and the 5962-9152101M3A is no exception. It is designed not only to meet but exceed the expectations of the most demanding applications. With its proven track record, this product is a testament to Analog Devices' expertise in creating components that push the boundaries of what's possible in electronic design.

In summary, the 5962-9152101M3A is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for critical applications. Its robust construction and superior electrical performance make it an excellent choice for designers looking to incorporate a dependable component into their high-stakes projects.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess