EN
  • EN
  • DE

SFWM36AY002

Part No SFWM36AY002
Manufacturer EPCOS (TDK)
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837208-SFWM36AY002
Ultra Librarian 3D Model Ultra Librarian SFWM36AY002 CAD Model

Description

The SFWM36AY002 is a Surface Acoustic Wave (SAW) filter manufactured by EPCOS (TDK). This type of filter is commonly used in wireless communication systems to selectively pass or reject signals within a specific frequency range. The 'SFWM' prefix suggests it's a SAW filter designed for WiMAX or similar wireless applications operating around the 3.6 GHz band.

Applications

  • WiMAX (Worldwide Interoperability for Microwave Access) systems
  • Wireless broadband access
  • Fixed wireless access (FWA)
  • RF front-end modules
  • Other 3.6 GHz wireless communication applications

Features

  • Center frequency: Approximately 3.6 GHz (consult datasheet for exact frequency)
  • Surface Mount Device (SMD) package
  • Low insertion loss in the passband
  • High attenuation in the stopband
  • Small form factor
  • Excellent temperature stability
  • High reliability and robustness

Benefits

  • Improved signal quality: The filter effectively removes unwanted signals and noise in the 3.6 GHz band, providing a clearer signal.
  • Enhanced receiver sensitivity: The low insertion loss allows more of the desired signal to pass through, increasing receiver sensitivity.
  • Reduced interference: High attenuation in the stopband prevents adjacent channel interference, improving overall system performance.
  • Compact design: The small SMD package allows for integration into space-constrained devices.
  • Stable performance: Excellent temperature stability ensures consistent performance across a wide range of operating conditions.
  • Reliable operation: The filter is designed for long-term reliability and robust performance in demanding environments.

Additional Details

SAW filters are based on the piezoelectric effect. Electrical signals are converted into mechanical waves on a piezoelectric substrate, and these waves are then converted back into electrical signals. The design of the interdigital transducers (IDTs) on the substrate determines the filter's frequency response. The SFWM36AY002 is specifically designed for WiMAX and similar applications requiring filtering around the 3.6 GHz band. Actual insertion loss, attenuation, and bandwidth specifications can be found in the official EPCOS (TDK) datasheet. Its key function is to isolate the desired signal from other interfering signals, thus improving the overall performance of the communication system. The SMD package facilitates easy integration into electronic devices using standard surface mount assembly techniques.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess