EN
  • EN
  • DE

CU4032K14G2

Part No CU4032K14G2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Monolithic; Standard Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821161-CU4032K14G2
Ultra Librarian 3D Model Ultra Librarian CU4032K14G2 CAD Model

Description

The CU4032K14G2 is a ceramic Transient Voltage Suppressor (TVS) varistor from EPCOS (TDK), designed for overvoltage protection in various electronic circuits. It provides bidirectional protection against electrostatic discharge (ESD) and other transient voltage events.

Applications

  • ESD protection for automotive electronics.
  • Surge protection for power lines in industrial equipment.
  • Protection of data lines in communication systems.
  • Overvoltage protection in LED lighting applications.
  • Protection of sensitive components in consumer electronics.

Features

  • Compact 4032 case size.
  • Bidirectional protection.
  • Fast response time to transient events.
  • Low clamping voltage.
  • High surge current capability.
  • Surface-mount design (SMD).
  • Lead-free termination.
  • RoHS compliant.

Benefits

  • Provides reliable overvoltage protection for sensitive electronic components.
  • Extends the lifespan of electronic devices by mitigating the effects of voltage surges.
  • Compact size allows for easy integration into space-constrained applications.
  • Fast response time ensures effective protection against fast transient events.
  • Helps meet regulatory requirements for surge immunity.
  • Reduces warranty claims related to overvoltage damage.

Additional Details

The CU4032K14G2 has a typical capacitance of 14 pF. It is designed for reflow soldering processes. The operating temperature range is typically -55°C to +125°C. The varistor material is a ceramic semiconductor with non-linear voltage-current characteristics. It presents a high resistance at normal operating voltages and a very low resistance during transient events, effectively clamping the voltage and diverting the surge current. The bidirectional characteristic allows it to protect from both positive and negative voltage spikes.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0277
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
Lowest to $0.0647
Panasonic
Lowest to $0.0381
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
Lowest to $61.1769
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess