EN
  • EN
  • DE

CN2220K40G

Part No CN2220K40G
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description SMD Varistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820822-CN2220K40G
Ultra Librarian 3D Model Ultra Librarian CN2220K40G CAD Model

Description

The CN2220K40G is a ceramic varistor from EPCOS (TDK), designed to protect sensitive electronic components from transient voltage surges. It is a surface mount device (SMD) and is part of their varistor product line, offering overvoltage protection in a compact package. The CN2220K40G is specifically engineered to clamp voltage spikes and prevent damage to downstream circuitry.

Applications:

  • Power Supplies: Protects power supply circuits from voltage spikes and surges.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices to protect against overvoltage events.
  • Industrial Equipment: Provides surge protection for industrial control systems and automation equipment.
  • Telecommunications Equipment: Safeguards telecom equipment from lightning strikes and power surges.
  • Automotive Electronics: Protects sensitive automotive electronic systems from voltage transients.

Features:

  • Surface Mount Design: Designed for surface mount assembly, saving board space.
  • High Surge Current Capability: Capable of handling high surge currents without degradation.
  • Fast Response Time: Responds quickly to transient voltage surges.
  • Low Leakage Current: Exhibits low leakage current under normal operating conditions.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Overvoltage Protection: Provides reliable protection against voltage surges.
  • Compact Size: Small SMD package saves board space.
  • Improved Reliability: Enhances the reliability of electronic circuits by preventing damage from overvoltage events.
  • Cost Effective: Offers a cost-effective solution for surge protection.
  • Wide Operating Temperature Range: Suitable for a wide range of operating environments.

The CN2220K40G varistor has specific voltage ratings, including the maximum continuous operating voltage and the clamping voltage. The clamping voltage is the voltage at which the varistor begins to conduct and limit the voltage across the protected circuit. The energy handling capability of the varistor is also an important parameter to consider for specific applications. Refer to the EPCOS (TDK) datasheet for detailed specifications, including the surge current rating, capacitance, and operating temperature range. Proper soldering techniques are crucial for reliable surface mount assembly.

You May Also Be Interested in

Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Panasonic
Lowest to $0.0381

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess