EN
  • EN
  • DE

B8556

Part No B8556
Manufacturer EPCOS (TDK)
Catalog RF Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1212+Rohs
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 744678-B8556
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B8556 CAD Model

Description

The B8556 is a high-performance common mode choke designed and manufactured by EPCOS, a TDK Group company. Common mode chokes are essential components in electronic circuits for suppressing common-mode noise, which can interfere with signal integrity and system performance. The B8556 is engineered for applications requiring robust noise filtering and high reliability.

Applications

  • Switching Power Supplies: Filters common-mode noise generated by switching circuits, ensuring stable and clean power delivery.
  • Industrial Automation Equipment: Protects sensitive control circuits from electrical noise, improving the reliability of industrial systems.
  • Medical Devices: Ensures compliance with stringent EMC standards in medical equipment by suppressing electromagnetic interference.
  • Data and Signal Lines: Filters noise on data and signal lines, maintaining signal integrity in communication systems and data networks.
  • Consumer Electronics: Reduces electromagnetic interference in electronic devices such as televisions, computers, and audio equipment.

Features

  • High Common Mode Noise Suppression: Provides excellent attenuation of common-mode noise over a wide frequency range.
  • Compact Size: Offers a small footprint, enabling integration into space-constrained applications.
  • High Rated Current: Designed to handle high currents without saturation, ensuring stable performance under load.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal integrity and system efficiency.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Improved EMC Performance: Enhances electromagnetic compatibility (EMC) by suppressing common-mode noise, reducing interference with other electronic devices.
  • Enhanced Signal Integrity: Preserves signal integrity by filtering noise on data and signal lines, ensuring reliable communication and data transfer.
  • Increased System Reliability: Protects sensitive electronic circuits from electrical noise, increasing the reliability and lifespan of the system.
  • Reduced Electromagnetic Interference: Minimizes electromagnetic interference (EMI), reducing the risk of interference with nearby electronic devices.
  • Easy Integration: Designed for easy integration into electronic circuits, simplifying system design and reducing development time.

Additional Details

The B8556 common mode choke is constructed with high-quality ferrite core materials, ensuring excellent performance and reliability. It is available in various package sizes and mounting configurations to suit different application requirements. The device is rigorously tested to meet industry standards for EMC compliance.

For detailed specifications, including inductance, rated current, and DC resistance, refer to the EPCOS (TDK) datasheet for the B8556 common mode choke.

You May Also Be Interested in

TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805
Lowest to $0.0712
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.7853
Qualcomm
RF DUPLEXER 9SMD NO LEAD
Lowest to $5.3858
Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805
Lowest to $1.3904
Broadcom Limited
IC QUADPLEXER B1+B3
Lowest to $2.3539
Qualcomm
RF DUPLEXER 2.535/2.655GHZ 8SMD
Lowest to $0.3128
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0787
TDK Corporation
RF DIPLEXER 892MHZ/1.94GHZ 0805
Lowest to $0.1609

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,716 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess