EN
  • EN
  • DE

B78416A2232A3

Part No B78416A2232A3
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description Telecom Transformer 1: 1: 8.42 5 Terminal SMD Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Schedule B 8504312000
Win Source Part Number 965759-B78416A2232A3
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B78416A2232A3 CAD Model

Description

The B78416A2232A3 is a compact EPCOS (TDK) common mode choke designed to suppress common mode noise in electronic devices and power lines. Common mode chokes are passive components that attenuate unwanted noise signals that are common to both conductors in a balanced line, while allowing the desired differential signals to pass through with minimal attenuation.

Applications:

  • Suppression of common mode noise in power lines
  • Filtering in electronic devices
  • Noise reduction in signal lines
  • EMI/RFI suppression in various applications
  • Power supplies, inverters, and motor drives

Features:

  • Common Mode Choke
  • Compact Design
  • High Impedance over a Wide Frequency Range
  • Excellent Noise Suppression Performance
  • RoHS Compliant

Benefits:

  • Reduces common mode noise, improving signal integrity and reducing EMI.
  • Suitable for high-density circuit board designs due to its small size.
  • Offers effective noise suppression over a broad frequency range.
  • Enhances the performance and reliability of electronic devices.
  • Meets environmental standards for hazardous substances.

Additional Details:

The B78416A2232A3 is a common mode choke with a compact design for easy integration into electronic circuits. It features high impedance over a wide frequency range, providing excellent noise suppression performance. These chokes are commonly used in power supplies, inverters, and motor drives to reduce EMI and improve the performance of the equipment. They are also used in signal lines to filter out unwanted noise. Proper selection and installation are essential to ensure optimal performance. The choke should be selected based on the frequency range of the noise to be suppressed and the current carrying capacity required. The B78416A2232A3 meets RoHS compliance. It is typically used in a variety of electronic equipment to suppress noise emanating from power lines or other noise sources.

Careful consideration must be given to the voltage and current ratings when selecting a common mode choke. This choke is frequently used in switch-mode power supplies to meet EMC requirements.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2862 $59.4412
62+ $1.8760 $116.3120
96+ $1.8173 $174.4608
132+ $1.7588 $232.1616
170+ $1.7001 $289.0170
228+ $1.5241 $347.4948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,970 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess