EN
  • EN
  • DE

B78334B1034A003

Part No B78334B1034A003
Manufacturer EPCOS (TDK)
Catalog Switching Converter, SMPS Transformers
Description XFRMER DC/DC CONV SMD / For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Switching Converter, SMPS Transformers
Mfr EPCOS - TDK Electronics
Package Tape & Reel
Type For DC/DC Converters
Voltage - Isolation 1000Vrms
Inductance @ Frequency 1.08mH @ 10kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Dimension 0.472" L x 0.535" W (12.00mm x 13.60mm)
Height - Seated (Max) 0.252" (6.40mm)
Footprint 0.480" L x 0.535" W (12.20mm x 13.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Names 495-76639-6,B78334B1034A003-ND,B78334B1034A 3,B78334B1034A3,495-76639-2,495-76639-1
Standard Package 600
Win Source Part Number 981528-B78334B1034A003
Ultra Librarian 3D Model Ultra Librarian B78334B1034A003 CAD Model

Description

The EPCOS (TDK) 981528-B78334B1034A003 transformer is a tape and reel packaged component that is ideal for DC/DC converters.

  • Package: Tape and Reel
  • Application: DC/DC Converters
  • Inductance: 1.08mH @ 10kHz
  • Isolation Voltage: 1000Vrms
  • Dimension: 0.472" L x 0.535" W (12.00mm x 13.60mm)
  • Seated Height: 0.252" (6.40mm)
  • Mounting: Surface-Mountable
  • Operating Temperature: -40°C to 85°C
  • Status: Active
  • Popularity: Low

You May Also Be Interested in

Pulse
XFMR FLYBACK DC/DC CONV 13UH SMD
Lowest to $7.4359
Pulse
XFMR FWD P-P DC/DC CONV SMD
Lowest to $1.4553
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Eaton Bussmann
XFMR POE CONFIG DC/DC 100UH SMD
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
TRANSF PUSH PULL 10W 8CT:6CT
Need more? Email Us
TDK Corporation
XFMR FLYBCK AC/DC CONV 1.54MH TH
Need more? Email Us
TDK Corporation
XFMR FLYBCK AC/DC CONV 3.18MH TH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess