EN
  • EN
  • DE

TMS471R1F138PZQ

Part No TMS471R1F138PZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 394135-TMS471R1F138PZQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS471R1F138PZQ CAD Model

Description

The TMS471R1F138PZQ is a cutting-edge microcontroller unit (MCU) produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance MCU is designed to cater to the demanding needs of automotive and industrial applications, offering robust performance, exceptional reliability, and a wide range of features.

Key Features

  • Core: The MCU is built around a powerful ARM Cortex-R4F core, which operates at a frequency of up to 180MHz. This core provides the computational power required for complex algorithms and control tasks.
  • Memory: It is equipped with 1.5MB of integrated flash memory and 256KB of RAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, LIN, SPI, and UART, making it highly versatile for various communication protocols.
  • I/O Ports: The device boasts numerous general-purpose I/O ports that can be configured to interface with a wide range of external devices and sensors.
  • Robustness: Designed with the automotive environment in mind, the TMS471R1F138PZQ is capable of withstanding extreme temperatures and is compliant with the AEC-Q100 standard for automotive quality.

Advanced Peripherals

The MCU incorporates advanced peripherals that enhance its functionality. These include a high-resolution PWM unit, a 12-bit analog-to-digital converter (ADC), and a multi-buffered serial peripheral interface (MibSPI). These peripherals support sophisticated control applications and real-time data processing.

Development Support

TI provides extensive support for the development process with a comprehensive suite of tools. Developers can access the TI Code Composer Studio™ integrated development environment (IDE), software libraries, and reference designs, which facilitate rapid development and prototyping.

Applications

The TMS471R1F138PZQ is ideal for a broad spectrum of applications, including advanced driver-assistance systems (ADAS), engine control units (ECU), body electronics, and industrial automation systems.

Conclusion

With its robust architecture, comprehensive feature set, and strong support ecosystem, the TMS471R1F138PZQ MCU from Texas Instruments stands out as a highly reliable and versatile choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess