Products specifications Report Issue?

Package Tray
Product Status Active
Type For DC/DC Converters
Applications Flyback Converters
Voltage - Primary 34 ~ 57V
Voltage - Auxiliary 13V @ 15mA
Voltage - Isolation 1500Vrms
Frequency 250kHz
Operating Temperature -40°C ~ 130°C
Mounting Type Surface Mount
Size / Dimension 0.860" L x 0.930" W (21.84mm x 23.62mm)
Height - Seated (Max) 0.450" (11.43mm)
Footprint 0.860" L x 1.150" W (21.84mm x 29.21mm)
Ultra Librarian 3D Model Ultra Librarian PA1877NL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
ECAD model for PH0262NL
Pulse
XFMR PUSH PULL 7W
Need more? Email Us
ECAD model for PA3964.002NL
Pulse
XFMR FWD P-P DC/DC CONV 100UH SM
Lowest to $5.3572
ECAD model for PA5000.002NLT
Pulse
XFMR FLYBACK DC/DC CONV 80UH SMD
Need more? Email Us
ECAD model for PA5111.003NLT
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
ECAD model for PA0423NL
Pulse
XFMR FLYBACK DRUM CORE 6V 0.40A / Flyback Converters For SMPS Transformer 2250V Isolation 430kHz Surface Mount
Lowest to $4.4406
ECAD model for PH9585.002NLT
Pulse
XFMR PUSH PULL 7W
Need more? Email Us
ECAD model for PA3964.002NLT
Pulse
XFMR FWD P-P DC/DC CONV 140UH SM
Need more? Email Us
ECAD model for PA0491NLT
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
ECAD model for PA5131.002NLT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention