EN
  • EN
  • DE

PI7C9X2G606PRDNJAEX

Part No PI7C9X2G606PRDNJAEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Packet Switch, 6-Port/6-Lane Interface 196-LBGA (15x15)
Manufacturer Diodes Incorporated
Series GreenPacket™
Package Reel - TR
Mounting Surface Mount
Package 196-LBGA
Case / Package 196-LBGA (15x15)
Family Name PI7C9X2
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI7C9X2G606PRDNJAEX-ND, PI7C9X2G606PRDNJAEXDICT, PI7C9X2G606PRDNJAEXDITR, PI7C9X2G606PRDNJAEXDIDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930528-PI7C9X2G606PRDNJAEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G606PRDNJAEX CAD Model

Description

Introducing the PI7C9X2G606PRDNJAEX from Diodes Incorporated

Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, presents the PI7C9X2G606PRDNJAEX, a state-of-the-art PCIe packet switch designed to meet the needs of modern computing and networking systems.

Optimized Performance and Connectivity

The PI7C9X2G606PRDNJAEX is a high-performance, 6-lane, 6-port PCIe Gen2 packet switch that offers exceptional data transfer rates and connectivity options for a wide range of applications. This switch is ideal for use in embedded systems, desktops, workstations, servers, communications, and networking equipment, where it can help to expand PCIe slots and facilitate high-speed interconnection between multiple devices.

Advanced Features

Equipped with advanced features, the PI7C9X2G606PRDNJAEX supports a variety of PCIe configurations, allowing for flexible system design and integration. It comes with a non-blocking internal architecture that ensures maximum throughput and low-latency data transfers, enhancing system performance and reliability. Additionally, the product includes support for advanced error reporting and end-to-end data protection, ensuring data integrity across the PCIe interface.

Energy-Efficient Design

With energy efficiency in mind, the PI7C9X2G606PRDNJAEX incorporates power management features that reduce overall system power consumption. It supports low-power states and has dynamic power management capabilities, making it an ideal choice for eco-friendly and power-sensitive applications.

Easy Integration and Compliance

The switch is designed to be easily integrated into existing systems, with minimal software and hardware design efforts. It is fully compliant with the PCI Express Base Specification Revision 2.1, ensuring compatibility with existing and future PCIe devices. The PI7C9X2G606PRDNJAEX also offers hot-plug support, enhancing the flexibility and maintainability of systems that require uninterrupted operation and serviceability.

In summary, the PI7C9X2G606PRDNJAEX from Diodes Incorporated represents a powerful and versatile solution that delivers high-speed connectivity, advanced features, and energy efficiency for a wide array of computing and networking applications.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0972 $63.2916
7+ $17.3106 $121.1742
11+ $16.7696 $184.4656
15+ $16.2286 $243.4290
19+ $15.6877 $298.0663
25+ $14.0648 $351.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess