Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Applications Flyback Converters
Voltage - Primary 12 ~ 36V
Voltage - Auxiliary 23V @ 30mA
Voltage - Isolation 2420V
Inductance @ Frequency 48µH @ 100kHz
Frequency 100kHz
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 1.004" L x 1.063" W (25.50mm x 27.00mm)
Height - Seated (Max) 0.472" (12.00mm)
Footprint 1.157" L x 1.004" W (29.40mm x 25.50mm)
Style Wirewound
Ultra Librarian 3D Model Ultra Librarian PG1895NLT CAD Model

Description

NULL

You May Also Be Interested in

Wurth Electronics Inc
XFMR FWD P-P DC/DC CONV 110UH SM
Lowest to $5.2548
ECAD model for 750315240
Wurth Electronics Inc
TRANSFORMER | TRANSFORMER SMD
Need more? Email Us
ECAD model for 750313734
Allied Components International
20.4UH 10% EP10 SMD TRANSFORMER / For SMPS Transformer 1500V Isolation Surface Mount
Need more? Email Us
ECAD model for AEP10-1277
Wurth Electronics Inc
XFMR FLYBCK DC/DC CONV 9.07UH SM
Lowest to $15.3988
ECAD model for 750311564
Wurth Electronics Inc
TRANS FLYBACK POE SMD
Need more? Email Us
ECAD model for 7491196112
Wurth Electronics Inc
TRANS FLYBACK LT3748 8UH SMD / Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation Surface Mount
Need more? Email Us
ECAD model for 750311604
Eaton Bussmann
PULSE XFMR 22.3UH SMD / For SMPS Transformer Isolation Surface Mount
Lowest to $1.8910
ECAD model for VPH5-0155TR-R
Wurth Electronics Inc
XFMR FLYBCK DC/DC CONV 33.8UH SM
Lowest to $4.0371
ECAD model for 750314226
Wurth Electronics Inc
XFMR LED DR AC/DC CONV 50MH TH
Need more? Email Us
ECAD model for 750310784

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention