EN
  • EN
  • DE

SN74AUC16374ZQLR

Part No SN74AUC16374ZQLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 56BGA / Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 250 MHz
Max Propagation Delay @ V, Max CL 2.2ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 20 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Package / Case 56-VFBGA
Base Product Number SN74AUC1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258540-SN74AUC16374ZQLR
Ultra Librarian 3D Model Ultra Librarian SN74AUC16374ZQLR CAD Model

Description

SN74AUC16374ZQLR - Texas Instruments 16-Bit Edge-Triggered D-Type Flip-Flop

The SN74AUC16374ZQLR is a high-performance, 16-bit edge-triggered D-type flip-flop integrated circuit produced by Texas Instruments. This device is designed to deliver the ultimate in speed and power efficiency, making it an ideal choice for demanding applications that require quick transitions and minimal power consumption. The SN74AUC16374ZQLR is part of the advanced ultra-low-voltage CMOS (AUC) logic family, which is optimized for 0.8-V to 2.7-V VCC operation.

With its dual-edge-triggered design, this flip-flop captures data on either the rising or falling edge of the clock signal, providing designers with increased flexibility. Each flip-flop has independent data (D), clock (CLK), set (SET), and reset (RESET) inputs, along with Q and Q-bar outputs. The SET and RESET inputs can override the clock and data inputs, allowing asynchronous control for immediate state changes when necessary.

The SN74AUC16374ZQLR boasts a bus-hold feature that eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count. This feature maintains the last valid state of the input when it becomes disconnected, enhancing the stability of your designs.

This device is housed in a compact 56-ball BGA (ZQL) package, which is suitable for space-constrained applications. Its small footprint is complemented by its low on-state resistance, ensuring minimal signal distortion and high signal integrity. The SN74AUC16374ZQLR operates over a broad temperature range, making it a reliable choice for industrial and automotive environments.

Key features of the SN74AUC16374ZQLR include:

  • 16-bit edge-triggered D-type flip-flops with bus-hold
  • Dual-edge-triggered design for flexible clocking
  • Independent SET and RESET inputs for asynchronous control
  • Optimized for 0.8-V to 2.7-V operation
  • 56-ball BGA package for space-saving applications
  • Low on-state resistance for high signal integrity
  • Wide operating temperature range

Whether you're designing high-speed data storage, communication systems, or need reliable flip-flops for control applications, the SN74AUC16374ZQLR from Texas Instruments provides the performance and features necessary to meet your design requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess