EN
  • EN
  • DE

B72650M301K72V1

Part No B72650M301K72V1
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969717-B72650M301K72V1
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72650M301K72V1 CAD Model

Description

The B72650M301K72V1 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK). MOVs are voltage-dependent resistors used to protect electronic circuits from transient voltage surges, such as those caused by lightning, inductive load switching, or electrostatic discharge (ESD).

Applications:

  • Power supplies: Protection against voltage surges in power supplies.
  • Industrial equipment: Surge protection for sensitive industrial machinery.
  • Consumer electronics: Protection of electronic devices like TVs, computers, and appliances.
  • Telecommunications equipment: Protection of communication lines and equipment.
  • Automotive electronics: Surge protection in automotive electronic systems.

Features:

  • High surge current capability: Designed to handle high surge currents without failure.
  • Fast response time: Reacts quickly to transient voltage surges.
  • Wide operating voltage range: Suitable for various voltage levels.
  • Compact size: Allows for easy integration into electronic circuits.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Protects sensitive electronics: Prevents damage to electronic components from voltage surges.
  • Improves system reliability: Increases the overall reliability of electronic systems.
  • Extends product lifespan: Extends the lifespan of electronic devices by protecting them from voltage transients.
  • Reduces downtime: Minimizes downtime due to equipment failure caused by voltage surges.
  • Cost-effective protection: Provides a cost-effective solution for surge protection.

Additional Details:

The B72650M301K72V1 MOV is designed to clamp transient voltages to a safe level, thereby protecting sensitive electronic components. Its high surge current capability and fast response time make it an effective solution for surge protection in a wide range of applications. It is commonly used in power supplies, consumer electronics, and industrial equipment to enhance the reliability and lifespan of electronic systems. EPCOS (TDK) is a reputable manufacturer known for producing high-quality surge protection devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Kemet
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess