EN
  • EN
  • DE

SKY85605-11EK1

Part No SKY85605-11EK1
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVALUATION BOARD SKY85605-11 / SKY85605-11 series Switch, SPDT Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Bulk
Type Switch, SPDT
Frequency 4.9GHz ~ 5.9GHz
For Use With/Related Products SKY85605-11
Supplied Contents Board(s)
Base Product Number SKY85605
MSL Level 1 (Unlimited)
HTSUS 8543.70.9860
Other Names 863-1941
Standard Package 1
Win Source Part Number 1093437-SKY85605-11EK1
Ultra Librarian 3D Model Ultra Librarian SKY85605-11EK1 CAD Model

Description

The SKY85605-11EK1 is a front-end module (FEM) from Skyworks Solutions Inc. designed for 5 GHz WLAN applications, particularly focusing on high-power Wi-Fi systems. This FEM integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch to provide a compact and efficient solution for wireless connectivity. It's engineered to boost signal strength and improve overall system performance in 5 GHz Wi-Fi networks.

Applications:

  • High-Performance Wi-Fi Routers: Used in routers designed for large homes or offices needing extended coverage.
  • Wireless Access Points: Employed in access points to enhance signal strength and range in commercial and industrial environments.
  • Wi-Fi Range Extenders: Integrated into range extenders to amplify and rebroadcast Wi-Fi signals, eliminating dead zones.
  • Outdoor Wi-Fi Systems: Suitable for outdoor access points and wireless bridges, providing reliable connectivity over longer distances.
  • Industrial IoT Devices: Used in industrial IoT applications where reliable and high-power Wi-Fi is required for data transmission.

Features:

  • Integrated PA, LNA, and T/R Switch: Simplifies design and reduces component count.
  • High Transmit Power: Enhances signal strength and extends the coverage range.
  • Low Noise Figure: Improves receiver sensitivity and data throughput.
  • Compact Package: Minimizes PCB footprint for smaller device designs.
  • Optimized for 5 GHz WLAN: Specifically designed for optimal performance in 5 GHz Wi-Fi networks.

Benefits:

  • Extended Wi-Fi Range: Provides greater coverage, reducing dead zones and improving overall connectivity.
  • Improved Data Throughput: Enables faster and more reliable data transfer rates.
  • Reduced System Cost: Integration reduces the number of external components and simplifies manufacturing.
  • Simplified Design: Easier to implement into existing Wi-Fi systems.
  • Enhanced Reliability: Robust design ensures stable and consistent performance.

Additional Details:

The SKY85605-11EK1 operates in the 5 GHz UNII bands and supports IEEE 802.11a/n/ac/ax WLAN standards. It is designed for high-power applications, providing a significant boost to Wi-Fi signal strength. The specific transmit power and receiver sensitivity specifications can be found in the product datasheet available from Skyworks Solutions Inc. The module is designed for surface mounting.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess