EN
  • EN
  • DE

B57621C471K62

Part No B57621C471K62
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description Ntc Thermistor 1206 470R K62 GHL1928 B-3250 Pre
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1206
Height 1.3 mm
Length 3.2 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 2
Power Rating 300 mW
Resistance 470 Ω
RoHS Compliant
Termination SMD/SMT
Tolerance 10 %
Width 1.6 mm
Win Source Part Number 1047801-B57621C471K62
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B57621C471K62 CAD Model

Description

The B57621C471K62 is a thermistor, specifically a PTC (Positive Temperature Coefficient) thermistor, manufactured by EPCOS (TDK). PTC thermistors exhibit an increase in resistance with an increase in temperature, particularly after reaching a specific Curie temperature. This characteristic makes them suitable for overcurrent protection, self-regulating heating, and other temperature-sensitive applications.

Applications:

  • Overcurrent Protection: Limits current flow in circuits, protecting components from damage due to overloads.
  • Self-Regulating Heaters: Provides controlled heating without the need for external control circuitry.
  • Motor Protection: Protects motors from overheating by limiting current flow.
  • Demagnetization Circuits: Used in CRT monitors and televisions for demagnetizing the screen.
  • Automotive Applications: Employed in various automotive systems for temperature sensing and control.

Features:

  • PTC Characteristic: Resistance increases with increasing temperature.
  • Self-Resetting: Automatically resets after the fault condition is removed.
  • Compact Size: Allows for easy integration into various electronic circuits.
  • High Reliability: Offers stable and reliable performance over a long lifespan.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Effective Overcurrent Protection: Protects circuits and components from damage due to excessive current.
  • Self-Regulating Heating: Provides consistent and controlled heating without external control.
  • Reliable Performance: Offers stable and dependable operation in various applications.
  • Easy Integration: Compact size allows for simple incorporation into existing circuits.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications:

Resistance at 25°C: 470 Ω

Tolerance: ±10%

Switching Temperature (Curie Temperature): Approximately 120°C

Maximum Operating Voltage: Varies depending on the specific application.

Operating Temperature Range: Typically -40°C to +125°C

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess