EN
  • EN
  • DE

V53C16258HK35TP

Part No V53C16258HK35TP
Manufacturer Mosel Vitelic, Corp
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mosel Vitelic, Corp
Win Source Part Number 397304-V53C16258HK35TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V53C16258HK35TP CAD Model

Description

The V53C16258HK35TP is a high-speed CMOS Dynamic RAM (DRAM) manufactured by Mosel Vitelic, Corp. This DRAM is designed for applications that demand both considerable memory capacity and efficient data retrieval. Its speed makes it suitable for applications that need quick processing and minimal latency.

Applications

  • Embedded systems
  • Industrial automation
  • Networking devices
  • Telecommunications equipment
  • Data acquisition systems

Features

  • Memory Configuration: Likely 16Mb DRAM, organized as either 16M x 1 or 4M x 4 (consult datasheet for exact configuration).
  • Access Time: 35ns access time for rapid data retrieval.
  • Power Consumption: Low power consumption due to CMOS technology.
  • Refresh Modes: Supports self-refresh and hidden refresh modes.
  • Operating Voltage: Typically operates at 3.3V or 5V (confirm with datasheet).
  • Package Type: Available in various package options such as TSOP and SOJ.

Benefits

  • Enhanced Performance: The rapid access time leads to noticeable improvements in system responsiveness and overall performance.
  • Energy Efficient: Low power consumption extends battery life in portable applications and reduces overall energy costs.
  • Reliable Operation: CMOS technology provides excellent noise immunity, ensuring dependable data storage and retrieval.
  • Flexible Integration: Offered in different package types, making it easier to integrate into diverse hardware designs.
  • Simplified Memory Management: Self-refresh capabilities streamline memory management processes.

Additional Details

The V53C16258HK35TP leverages advanced CMOS technology for optimized power efficiency and performance. Its support for multiple refresh modes guarantees data integrity under varying operational conditions. The DRAM is suitable for applications that prioritize both speed and low power usage. It is crucial to consult the datasheet for precise specifications, including the exact memory organization and recommended operating conditions. Consideration should also be given to adequate decoupling and thermal management in the application circuit design. The 'TP' suffix may indicate a specific packaging or temperature grade. Consult the manufacturer’s documentation for this specific meaning. Always refer to the official datasheet before designing with this component.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess