EN
  • EN
  • DE

B39262-LS67D-P810

Part No B39262-LS67D-P810
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982132-B39262-LS67D-P810
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39262-LS67D-P810 CAD Model

Description

The B39262-LS67D-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are commonly used in radio frequency (RF) applications to selectively filter signals within a specific frequency range. These filters are designed to pass desired signals while attenuating unwanted ones, thus improving signal clarity and minimizing interference. The B39262-LS67D-P810 offers a compact size and excellent performance characteristics, making it suitable for integration into a variety of wireless communication systems.

Applications

  • Mobile Communication Systems: Used in cellular base stations and mobile devices for filtering specific frequency bands, enhancing signal processing efficiency.
  • Wireless Communication Devices: Employed in WLAN (Wireless Local Area Network) devices, such as routers and access points, for signal conditioning and filtering to optimize data transmission.
  • Remote Control Systems: Utilized in remote controls to filter out unwanted noise and interference, ensuring reliable operation and preventing false triggers.
  • Automotive Applications: Integrated into car key fobs and tire pressure monitoring systems (TPMS) for robust and reliable wireless communication.
  • Satellite Communication Systems: Used in satellite receivers and transmitters for precise filtering of signals, enhancing the quality and reliability of communication links.

Features

  • High Selectivity: Provides precise signal filtering, effectively rejecting unwanted frequencies and noise.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring optimal signal strength and efficient power transfer.
  • Compact Size: Facilitates easy integration into small electronic devices and modules, saving valuable space on the circuit board.
  • Stable Performance: Offers consistent and reliable performance over a wide temperature range and various operating conditions.
  • High Reliability: Ensures long-term performance and durability, reducing the likelihood of failures and maintenance requirements.

Benefits

  • Improved Signal Quality: Enhances signal clarity by effectively removing unwanted noise and interference, leading to better reception and transmission.
  • Enhanced System Performance: Contributes to improved overall system performance due to its high selectivity and low insertion loss characteristics.
  • Reduced System Cost: Helps reduce the overall system cost due to its compact size, ease of integration, and efficient performance.
  • Increased Reliability: Ensures long-term, trouble-free operation, improving the overall reliability and robustness of the system.
  • Simplified Design: Streamlines the design process by providing a complete and optimized filtering solution for specific RF applications.

Additional Details

The B39262-LS67D-P810 SAW filter is designed for operation within specific frequency bands. Proper impedance matching is critical for achieving optimal performance. Key specifications, including the center frequency, bandwidth, insertion loss, and attenuation characteristics, are crucial for ensuring that the filter meets the requirements of its intended application. Designers should consult the detailed datasheets provided by EPCOS (TDK) to verify compatibility with system requirements. The operating temperature range and maximum power handling capability must also be considered to guarantee reliable operation under the intended environmental conditions. By adhering to these specifications, the filter contributes to improved signal quality, enhanced system efficiency, and overall reliability.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess