EN
  • EN
  • DE

B39202-B8407-P810

Part No B39202-B8407-P810
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818433-B39202-B8407-P810
Ultra Librarian 3D Model Ultra Librarian B39202-B8407-P810 CAD Model

Description

The B39202-B8407-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS, a TDK Group Company. SAW filters are widely used in RF (radio frequency) applications to selectively pass desired signals while rejecting unwanted frequencies. These filters are essential in modern communication systems for signal integrity and performance.

Applications

  • Wireless Communication Systems: Used in wireless communication devices like mobile phones, Wi-Fi routers, and Bluetooth devices to filter out unwanted frequencies.
  • Remote Control Systems: Employed in remote control devices to ensure only the intended control signals are received, reducing interference.
  • Automotive Telematics: Utilized in automotive applications for filtering signals in keyless entry systems and other telematics devices.
  • Television and Radio Receivers: Used to select the desired broadcast channel and reject interference from other signals.
  • GPS Receivers: Employed to filter the GPS signal and improve accuracy.

Features

  • SAW Technology: Utilizes surface acoustic waves to achieve precise filtering characteristics.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Low Insertion Loss: Minimizes signal attenuation in the desired frequency band, improving signal strength.
  • High Attenuation: Provides significant attenuation of unwanted signals outside the passband, reducing interference.
  • Stable Performance: Designed to provide stable and consistent performance over a wide range of operating conditions.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, enhancing signal clarity.
  • Enhanced System Performance: Optimizes the performance of wireless communication systems by selecting desired frequencies and rejecting others.
  • Reduced Interference: Minimizes the impact of unwanted signals from other sources.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Reliable Operation: Ensures consistent and stable filtering performance.

Additional Details

The specific frequency characteristics of the B39202-B8407-P810, including center frequency, bandwidth, and insertion loss, can be found in the manufacturer's datasheet. SAW filters are passive devices and do not require external power. The performance of the filter depends on the design of the piezoelectric substrate and the interdigital transducers (IDTs). EPCOS is a reputable manufacturer known for producing high-quality and reliable SAW filters.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess