EN
  • EN
  • DE

B37872K1683K62

Part No B37872K1683K62
Manufacturer EPCOS (TDK)
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818393-B37872K1683K62
Ultra Librarian 3D Model Ultra Librarian B37872K1683K62 CAD Model

Description

The EPCOS (TDK) B37872K1683K62 is a ceramic capacitor designed for a wide range of electronic applications requiring stable capacitance and reliable performance. It is primarily used for filtering, decoupling, and energy storage in various circuits.

Applications

  • Power Supplies: Used for smoothing and filtering DC voltage to reduce noise and ripple.
  • Consumer Electronics: Employed in devices such as televisions, audio equipment, and home appliances for decoupling and filtering.
  • Automotive Electronics: Utilized in automotive control units and systems for stable operation in harsh environments.
  • Industrial Equipment: Found in industrial control systems and machinery for reliable performance and noise reduction.
  • LED Lighting: Used for smoothing the DC voltage and improving the stability of LED drivers.

Features

  • High Capacitance Value: Provides significant energy storage and effective filtering capabilities.
  • Small Size: Allows for use in compact electronic designs where space is limited.
  • Stable Performance: Maintains consistent capacitance over a wide range of temperatures and voltages.
  • Surface Mount Technology (SMT): Facilitates automated assembly and soldering processes, reducing manufacturing costs and improving reliability.
  • RoHS Compliant: Ensures compliance with environmental regulations, making it suitable for global distribution.

Benefits

  • Improved Circuit Stability: Provides stable capacitance, reducing voltage fluctuations and noise in electronic circuits.
  • Efficient Filtering: Effectively filters out unwanted signals and noise, improving the performance of electronic devices.
  • Compact Design: Allows for integration into small electronic devices and circuit boards.
  • Reduced Manufacturing Costs: Surface mount technology enables automated assembly, reducing labor costs and improving production efficiency.
  • Environmental Compliance: RoHS compliance ensures that the component meets environmental standards, making it safe and eco-friendly.

Additional Details

The B37872K1683K62 ceramic capacitor typically features a multi-layer ceramic construction. The capacitance value and voltage rating are important parameters to consider when selecting this capacitor for a specific application. The component is designed for surface mount assembly, ensuring ease of integration into automated manufacturing processes. The operating temperature range and tolerance are also crucial specifications to consider. Refer to the manufacturer's datasheet for precise details on capacitance tolerance, voltage rating, temperature coefficient, and operating temperature range. The capacitor's dielectric material and construction contribute to its stability and reliability in various operating conditions.

You May Also Be Interested in

TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess