EN
  • EN
  • DE

B32672P6105K

Part No B32672P6105K
Manufacturer EPCOS (TDK)
Catalog Custom Parts (B - D)
Description Cap Film 1uF 630V PP 10% (18 X 11 X 18.5mm) Radial Wound 15mm 125C Automotive Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1 µF
RoHS Non-Compliant
Schedule B 8532250010, 8532250030
Win Source Part Number 1135699-B32672P6105K
Categories Custom Parts
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B32672P6105K CAD Model

Description

The B32672P6105K is a metallized polypropylene film capacitor manufactured by EPCOS (TDK). It's designed for a wide variety of applications requiring high reliability and excellent electrical characteristics. These capacitors are commonly used in circuits where stability, low losses, and long service life are essential.

Applications:

  • Power factor correction: Improves the power factor in AC circuits, reducing energy consumption.
  • Snubber circuits: Protects switching transistors and diodes from voltage spikes.
  • Filtering: Removes unwanted noise and harmonics from electrical signals.
  • Energy storage: Stores electrical energy for short periods of time.
  • Resonant circuits: Used in tuned circuits for frequency selection.

Features:

  • Metallized polypropylene film: Provides excellent electrical characteristics and long-term stability.
  • Self-healing properties: Prevents catastrophic failures due to overvoltage or transient events.
  • High insulation resistance: Ensures minimal leakage current and high reliability.
  • Low dissipation factor: Minimizes energy losses, resulting in high efficiency.
  • Wide operating temperature range: Suitable for use in harsh environments.

Benefits:

  • Improved circuit performance: Enhances the efficiency and stability of electronic circuits.
  • Enhanced system reliability: Protects sensitive components from damage and ensures long service life.
  • Reduced energy consumption: Improves power factor and minimizes energy losses.
  • Compliance with safety standards: Meets international safety regulations for electrical components.
  • Cost-effective solution: Offers a balance of performance and price, making it an economical choice for various applications.

Additional Details:

The B32672P6105K capacitor typically features a radial leaded configuration for easy mounting on printed circuit boards. The case is often made of a flame-retardant plastic material to enhance safety. Key specifications include capacitance (1µF for B32672P6105K), rated voltage (typically several hundred volts DC), tolerance, and operating temperature range. Consult the EPCOS (TDK) datasheet for precise electrical characteristics, including capacitance tolerance, dissipation factor, insulation resistance, and voltage ratings. These capacitors are commonly used in power supplies, lighting ballasts, and other applications where high reliability and long service life are critical.

You May Also Be Interested in

Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Chilisin
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Conexant Systems
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4239 $59.3460
335+ $0.3479 $116.5465
515+ $0.3370 $173.5550
710+ $0.3262 $231.6020
920+ $0.3152 $289.9840
1,230+ $0.2827 $347.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,282 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess