EN
  • EN
  • DE

BGS13PN10E6327XTSA1

Part No BGS13PN10E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Switches
Description IC RF SWITCH SP3T 6GHZ / RF Switch IC SP3T 6 GHz 50Ohm PG-TSNP-10-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Circuit SP3T
Frequency Range 500MHz ~ 6GHz
Isolation 17dB
Insertion Loss 1.5dB
Test Frequency 6GHz
IIP3 76dBm
Impedance 50Ohm
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-XFQFN
Supplier Device Package PG-TSNP-10-1
Base Product Number BGS13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BGS13PN10E6327XTSA1DKR,IFEINFBGS13PN10E6327XTSA1,BGS13PN10E6327XTSA1-ND,BGS13PN10E6327XTSA1TR,SP001197202,BGS13PN10E6327XTSA1CT,2156-BGS13PN10E6327XTSA1
Standard Package 7,500
Win Source Part Number 1169823-BGS13PN10E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGS13PN10E6327XTSA1 CAD Model

Description

The BGS13PN10E6327XTSA1 is an RF switch designed for use in various applications manufactured by Infineon Technologies.

  • Category: RF/IF and RFID>RF switches
  • Test Frequency: 6GHz
  • Frequency Range: 500MHz to 6GHz
  • Insertion Loss: 1.5dB
  • Isolation: 17dB
  • Circuit: SP3T
  • IIP3: 76dBm
  • Voltage Supply: 1.8V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Supply and Demand Status: obsolete

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4652 $58.1500
305+ $0.3818 $116.4490
470+ $0.3698 $173.8060
650+ $0.3580 $232.7000
835+ $0.3460 $288.9100
1,120+ $0.3102 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,028 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess