EN
  • EN
  • DE

B30638-M419C-X933

Part No B30638-M419C-X933
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752059-B30638-M419C-X933
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B30638-M419C-X933 CAD Model

Description

The EPCOS (TDK) B30638-M419C-X933 is a gas-filled surge arrester designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD). These surge arresters are commonly used in telecommunications, data transmission, and power supply applications.

Applications:

  • Telecommunication equipment protection
  • Data transmission lines surge protection
  • Power supply surge protection
  • Broadband equipment protection
  • Security systems surge protection

Features:

  • High surge current capability
  • Low capacitance
  • Fast response time
  • Compact size
  • RoHS compliant

Benefits:

  • Provides effective protection against voltage surges
  • Minimizes signal distortion due to low capacitance
  • Quickly responds to surge events
  • Easy to integrate into existing circuits
  • Environmentally friendly

Additional Details:

Gas-filled surge arresters like the B30638-M419C-X933 operate by creating a low-impedance path to ground when a high-voltage surge occurs. The gas within the arrester ionizes, allowing the surge current to be safely diverted away from the protected equipment. After the surge has passed, the gas de-ionizes, returning the arrester to its high-impedance state.

Key Specifications:

  • Surge current capability: Typically rated in kA (kiloamperes)
  • Breakdown voltage: The voltage at which the arrester begins to conduct
  • Insulation resistance: A measure of the arrester's ability to block current under normal operating conditions
  • Capacitance: The amount of capacitance the arrester adds to the circuit
  • RoHS compliant

Proper grounding and connection techniques are crucial for the effective operation of gas-filled surge arresters. These devices are designed to protect against transient overvoltage events and are an essential component in ensuring the reliability and longevity of sensitive electronic equipment.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess