The EN39LV010-70SIP is a 1 Mbit (Megabit) Flash memory device manufactured by Eon Silicon Solution. The '70' likely refers to the access time in nanoseconds. 'SIP' indicates the package type is Single In-line Package.
Applications
- Embedded systems requiring non-volatile memory.
- Industrial control applications.
- Consumer electronics.
- Legacy systems and retro computing projects.
Features
- Memory Size: 1 Mbit Flash Memory.
- Access Time: 70ns Access time.
- Non-Volatile: Retains data without power.
- Sector Erase Capability: Supports erasing memory in blocks (sectors).
- Single Power Supply: Operates on a single voltage source.
- SIP Package: Single In-line Package.
Benefits
- Fast Read Access: 70ns access time enables quick data retrieval.
- Reliable Storage: Flash memory provides reliable non-volatile data storage.
- Simple Integration: Relatively easy to integrate into existing circuits.
- Space Saving: SIP package can be advantageous in certain board layouts.
Additional Details
The EN39LV010-70SIP is a suitable option when a small amount of non-volatile memory with reasonably fast access is needed. The SIP package offers a particular mounting style. Consult the datasheet for specific voltage requirements, timing diagrams, and pinout information. Consider ESD precautions when handling this device.