EN
  • EN
  • DE

EN29SL400B-90BIP

Part No EN29SL400B-90BIP
Manufacturer Eon Silicon Solution
Catalog END - OF - LIFE
Description 4 Megabit (512K x 8-bit / 256K x 16-bit) Flash Memory Boot Sector Flash Memory, CMOS 1.8 Volt-only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 1172028-EN29SL400B-90BIP
Manufacturer Homepage www.essi.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EN29SL400B-90BIP CAD Model

Description

The EN29SL400B-90BIP is a flash memory device manufactured by Eon Silicon Solution. Being designated as 'END - OF - LIFE' indicates that this particular part is no longer in production by the original manufacturer. However, it may still be available through distributors or companies specializing in obsolete or hard-to-find components. The '400B' in the part number usually refers to the density of the memory, likely 4Mbit, and the '90' suggests an access time of 90ns. The 'BIP' likely refers to the package type.

Applications:

  • Embedded Systems: Used for storing firmware and data in various embedded applications.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Found in older digital cameras, MP3 players, and other portable devices.
  • Networking Equipment: Utilized in routers, switches, and modems for storing boot code and configuration data.
  • Legacy Systems Maintenance: Vital for repairing or maintaining older systems where this specific memory chip is required for compatibility.

Features:

  • 4Mbit Flash Memory: Provides a non-volatile storage capacity of 4Mbits.
  • 90ns Access Time: Offers relatively fast read access to stored data.
  • Sector Erase: Supports sector-by-sector erasure for efficient memory management.
  • Page Program: Allows for page-based programming, optimizing write performance.
  • CMOS Technology: Implements low-power CMOS technology for energy efficiency.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data persistence.
  • Fast Access Time: Enables quick retrieval of stored data, improving system responsiveness.
  • Efficient Memory Management: Sector erase and page program features allow for optimized memory utilization.
  • Low Power Consumption: Suitable for battery-powered applications and energy-efficient systems.
  • Legacy System Support: Allows for the continued operation and maintenance of older systems that rely on this specific memory chip.

Additional Details:

Since the EN29SL400B-90BIP is an end-of-life product, finding new components can be challenging. It's often necessary to source these chips from distributors specializing in obsolete components or through the secondary market. When replacing this chip, it is critical to ensure compatibility with the existing system, paying close attention to access time, voltage requirements, and package type. Due to its age, care should be taken when handling to avoid electrostatic discharge (ESD), which can damage the chip. Datasheets and technical specifications for the EN29SL400B-90BIP can often still be found online through component databases and distributor websites.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess