EN
  • EN
  • DE

SNJ54ALS245AW

Part No SNJ54ALS245AW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Direction Bidirectional
Height 2.45 mm
Lead Free Contains Lead
Length 13.09 mm
Logic Function Transceiver
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 30 ns
RoHS Non-Compliant
Thickness 1.84 mm
Width 6.92 mm
Win Source Part Number 1226326-SNJ54ALS245AW
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS245AW CAD Model

Description

Product Overview: SNJ54ALS245AW

The SNJ54ALS245AW is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its reliability and performance in various applications. This particular component is part of the ALS (Advanced Low-Power Schottky) series, which is designed to offer a balanced combination of low power consumption and high-speed operation.

Key Features:

  • Octal Bus Transceiver: The SNJ54ALS245AW features eight bidirectional data lines, allowing for efficient data transfer between two buses.
  • Tri-State Outputs: With tri-state output capability, this device can either drive data lines actively, receive data, or enter a high-impedance state, providing flexibility in bus management.
  • Wide Operating Range: It operates over a wide voltage range, ensuring compatibility with various logic families and system voltages.
  • Low Power Consumption: As part of the ALS series, this transceiver is designed to consume less power without compromising speed, making it suitable for power-sensitive applications.
  • Durable Construction: Enclosed in a ceramic flat package, the SNJ54ALS245AW is designed for durability and reliable performance even in harsh conditions.

Applications:

The SNJ54ALS245AW is versatile and can be used in a wide range of applications, including:

  • Data communication systems
  • Computer motherboards
  • Networking equipment
  • Industrial control systems
  • Instrumentation

Technical Specifications:

The SNJ54ALS245AW boasts technical specifications that cater to demanding applications:

  • Logic Type: Transceiver, Non-Inverting
  • Number of Bits per Element: 8
  • Input Voltage Level: TTL
  • Output Voltage Level: TTL
  • Mounting Type: Surface Mount
  • Package / Case: CFP-20

In conclusion, the SNJ54ALS245AW from Texas Instruments is a robust and efficient solution for data bus transceiving needs. Its low-power, high-speed capabilities, coupled with Texas Instruments' reputation for quality, make it an excellent choice for designers and engineers looking to enhance their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6945 $71.3890
4+ $29.2878 $117.1512
6+ $28.3726 $170.2356
8+ $27.4574 $219.6592
10+ $26.5421 $265.4210
13+ $23.7964 $309.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess