EN
  • EN
  • DE

MAX6710JUT+T

Part No MAX6710JUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.32V, 3.08V, Adj, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705820-MAX6710JUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6710
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6710JUT+T CAD Model

Description

Maxim Integrated MAX6710JUT+T Voltage Monitor

The MAX6710JUT+T from Maxim Integrated is a precision, low-power, quad voltage monitor designed to ensure the reliability and stability of your power supplies. This compact and efficient device is engineered to monitor multiple voltages without the need for external components, making it an ideal solution for a variety of applications including portable devices, computers, and embedded systems.

Key Features

  • Quad Voltage Monitoring: Capable of monitoring four supply voltages simultaneously, this device is versatile and suitable for systems with multiple power rails.
  • Adjustable Thresholds: The voltage thresholds can be programmed by the user through external resistors, offering flexibility to cater to different system requirements.
  • Low Power Consumption: With a quiescent current of only 35µA, the MAX6710JUT+T is an energy-efficient choice for battery-operated devices.
  • Wide Voltage Range: The device operates over a wide voltage range from 1.6V to 5.5V, accommodating a variety of power supply configurations.
  • Manual Reset Input: It includes a manual reset input that allows the user to trigger a system reset, providing additional control and safety.

Performance and Reliability

The MAX6710JUT+T boasts a ±1.5% reset threshold accuracy over the full temperature range of -40°C to +125°C. Its precise monitoring capabilities ensure that all system voltages are kept within their specified limits, protecting your system from voltage-related failures and ensuring consistent performance.

Compact Packaging

Housed in a small SOT-23 package, the MAX6710JUT+T is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for compact PCB layouts.

Applications

This voltage monitor is suitable for a wide range of applications including:

  • Portable/Battery-Powered Devices
  • Desktop and Notebook Computers
  • Embedded Systems
  • Industrial Controllers
  • Telecommunication Systems

With its precision monitoring and flexible design, the MAX6710JUT+T from Maxim Integrated is a robust solution for maintaining the integrity of your power supplies and ensuring the longevity and reliability of your electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0250 $57.0750
7+ $15.6103 $109.2721
10+ $15.1225 $151.2250
14+ $14.6346 $204.8844
18+ $14.1468 $254.6424
24+ $12.6834 $304.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,554 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess