EN
  • EN
  • DE

EMC 078-000-084 - EMC SPS 1200W with new batteries

Part No EMC 078-000-084 - EMC SPS 1200W with new batteries
Manufacturer EMC
Catalog Ups
Description EMC SPS 1200W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401139-EMC 078-000-084 - EMC SPS 1200W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-084 - EMC SPS 1200W with new batteries CAD Model

Description

The EMC 078-000-084 Standby Power System (SPS) is a critical component designed to offer 1200 watts of emergency power to EMC storage systems, ensuring they remain fully operational in the event of a power outage. This model comes equipped with new, high-quality batteries that provide a reliable and extended backup power solution. The 1200W capacity makes it an ideal choice for medium to large storage systems that require a dependable power source to prevent data loss and downtime during unforeseen power disruptions. These new batteries not only enhance the longevity and performance of the SPS but also ensure that your critical systems are backed by a robust power solution. With a focus on compatibility and ease of integration, the EMC 078-000-084 SPS is crafted to seamlessly blend into existing EMC infrastructures, offering a straightforward installation process. This model is a vital addition to any data center that prioritizes data protection and continuous operation, providing a secure and efficient power backup option.

You May Also Be Interested in

EMC
EMC RAILKIT SPS ADJUSTABLE
Need more? Email Us
Lenovo
1500VA/900W
Need more? Email Us
EMC
EMC SPS MOUNTING TRAY ASSEMBLY
Need more? Email Us
Lenovo
IBM UPS 10000XHV - Rack
Need more? Email Us
EMC
EMC 350W SPS for VMAX VPLEX with new batteries
Need more? Email Us
Lenovo
IBM UPS 10000XHV
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
EMC
EMC SPS 1000W with new batteries
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess