EN
  • EN
  • DE

EMC 078-000-079 - EMC UPS 350W VPLEX VMAX

Part No EMC 078-000-079 - EMC UPS 350W VPLEX VMAX
Manufacturer EMC
Catalog Ups
Description EMC UPS 350W VPLEX VMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401141-EMC 078-000-079 - EMC UPS 350W VPLEX VMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-079 - EMC UPS 350W VPLEX VMAX CAD Model

Description

The EMC 078-000-079 is a specialized UPS providing 350W of backup power, designed particularly for protecting EMC's VPLEX and VMAX storage platforms from power disturbances. This model is engineered to ensure that these sophisticated storage systems can maintain operational continuity and data integrity during power interruptions. Offering a 350W capacity, it is well-suited for safeguarding critical components or small configurations within the VPLEX and VMAX ecosystems, preventing any data loss or corruption arising from sudden power failures. The UPS is designed for seamless integration into existing EMC storage infrastructures, providing an easy-to-install, reliable power backup solution. Its compact size allows for efficient use of data center space without compromising on the protection it offers to these high-value storage systems. The EMC 078-000-079 is an invaluable investment for any organization looking to enhance the resilience of its EMC storage solutions, ensuring uninterrupted access to critical data even in the face of power challenges.

You May Also Be Interested in

Lenovo
IBM UPS 10000XHV - Rack
Need more? Email Us
Lenovo
IBM UPS 7500XHV - Rack
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us
IBM
IBM DC-UPS
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess