EN
  • EN
  • DE

EMC 071-000-553 - EMC 400W PSU for DAE

Part No EMC 071-000-553 - EMC 400W PSU for DAE
Manufacturer EMC
Catalog Power Supply Units
Description EMC 400W PSU for DAE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400472-EMC 071-000-553 - EMC 400W PSU for DAE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-553 - EMC 400W PSU for DAE CAD Model

Description

The EMC 071-000-553 400W Power Supply Unit (PSU) is a crucial component designed specifically for the EMC Disk Array Enclosures (DAE). This PSU delivers a reliable and continuous power supply, ensuring that your data storage arrays operate efficiently without interruption. With a power output of 400 watts, it is capable of supporting the energy requirements of your DAE systems, maintaining system stability even under high workload conditions. The EMC 071-000-553 is built with high-quality materials and adheres to strict EMC standards, guaranteeing durability and long-term performance. It features built-in protection mechanisms against overvoltage, short circuits, and overcurrent, thereby safeguarding your equipment from potential damage. Its compact design allows for easy installation and replacement, minimizing downtime and maintenance efforts. This PSU is an essential investment for businesses looking to maintain optimal operational efficiency and reliability in their data storage solutions.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-920P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K62A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K66P-1R
Need more? Email Us
Lenovo
900W P/S
Need more? Email Us
Supermicro
Supermicro PWS-2K22A-1R
Need more? Email Us
Supermicro
Supermicro PWS-606P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K05A-1R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess