EN
  • EN
  • DE

IBM 70XX-5132 - 2-way 1,0 GHz Processor Card

Part No IBM 70XX-5132 - 2-way 1,0 GHz Processor Card
Manufacturer IBM
Catalog CPU
Description 2-way 1,0 GHz Processor Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416024-IBM 70XX-5132 - 2-way 1,0 GHz Processor Card
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 70XX-5132 - 2-way 1,0 GHz Processor Card CAD Model

Description

The IBM 70XX-5132 is a 2-way processor card engineered to enhance the computational capabilities of IBM's server systems, operating at a clock speed of 1.0 GHz. This processor card is designed with a focus on reliability and efficiency, featuring two processing units that work collaboratively to manage and execute computational tasks. The 1.0 GHz clock speed per core ensures that tasks are handled with sufficient speed, making this card suitable for environments where consistent performance and system stability are crucial. Its architecture is optimized to support a broad range of applications, from standard business operations to more demanding data processing tasks. The dual-core design facilitates efficient parallel processing, allowing the server to run multiple applications simultaneously with minimal impact on performance. This versatility makes the IBM 70XX-5132 an excellent choice for small to medium-sized business operations that require a balanced combination of performance and power efficiency. Additionally, its integration capabilities with IBM's server platforms ensure seamless compatibility and ease of deployment, allowing businesses to upgrade their systems without significant overhaul. With a strong emphasis on reliability and efficiency, the IBM 70XX-5132 processor card represents a strategic investment for businesses looking to enhance their server performance with a proven technology from a trusted brand.

You May Also Be Interested in

Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess