EN
  • EN
  • DE

SUPERMICRO PWS-1K22-1R - Supermicro 800W/1200W Redundant Single Output PSU

Part No SUPERMICRO PWS-1K22-1R - Supermicro 800W/1200W Redundant Single Output PSU
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435747-SUPERMICRO PWS-1K22-1R - Supermicro 800W/1200W Redundant Single Output PSU
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K22-1R - Supermicro 800W/1200W Redundant Single Output PSU CAD Model

Description

This SUPERMICRO PWS-1K22-1R power supply combines flexibility with efficiency, offering an adjustable output that ranges from 800W to 1200W to cater to different server demands. Its single output design is optimized for high-efficiency performance in a variety of Supermicro server configurations. The PSU is presented in a 1U redundant form factor, ensuring continuous operation by automatically switching to a backup module in the event of a failure. This feature is invaluable for maintaining uptime in critical applications across data center and enterprise settings. Hot-swappable capability allows for maintenance or upgrades without system interruption, enhancing operational reliability. It operates with exceptional efficiency, minimizing energy waste and lowering operational costs. Comprehensive protection technologies, including safeguards against over-current, over-voltage, and short-circuits, provide a secure operational environment for valuable server components.

You May Also Be Interested in

Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess