EN
  • EN
  • DE

EMC 042-006-710 - EMC Rail Kit Rack Mount 2U TRPE Server Rails

Part No EMC 042-006-710 - EMC Rail Kit Rack Mount 2U TRPE Server Rails
Manufacturer EMC
Catalog Rack Options
Description EMC Rail Kit Rack Mount 2U TRPE Server Rails
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1400495-EMC 042-006-710 - EMC Rail Kit Rack Mount 2U TRPE Server Rails
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-006-710 - EMC Rail Kit Rack Mount 2U TRPE Server Rails CAD Model

Description

The EMC 042-006-710 Rail Kit is a comprehensive solution designed for securely mounting 2U TRPE servers into rack enclosures. Manufactured with precision and durability in mind, these server rails ensure a stable foundation for mission-critical hardware within data centers. The kit includes all necessary mounting hardware and adjustable brackets to accommodate various rack depths, providing flexibility in deployment. Its robust construction supports the weight of fully equipped servers, ensuring they remain securely in place even in environments with high vibration. The tool-less design allows for quick and easy installation, minimizing server downtime during setup. Compatible with a range of EMC 2U TRPE server models, this rail kit is essential for IT professionals seeking to optimize data center layout and airflow management, enhance system performance, and ensure accessibility for maintenance and upgrades.

You May Also Be Interested in

IBM
LTO FIBRE DRIVE MTG KIT L53/D53
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
IBM 3573 Rack Mount Kit
Need more? Email Us
IBM
rack kit for 2005-B16
Need more? Email Us
IBM
9080 RAIL KIT (System Control Unit)
Need more? Email Us
IBM
RAIL KIT M9S / MHE / MME SYSTEM CONTROL UNIT
Need more? Email Us
IBM
IBM v3700 G1 SFF CTR rails
Need more? Email Us
IBM
1U RACK RAIL KIT 46C2360/46C2359
Need more? Email Us
IBM
TIP PLATE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess