EN
  • EN
  • DE

ADG708CRU-REEL7

Part No ADG708CRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
On-State Resistance (Maximum) 4.5Ohm
Channel-to-Channel Matching (ΔRon) 400mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Supply Voltage , Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 8ns
-3db Bandwidth 55MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 13pF, 85pF
Current - Leakage (IS(off)) (Maximum) 10pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG708
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 729439-ADG708CRU-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG708CRU-REEL7 CAD Model

Description

ADG708CRU-REEL7 - A High-Performance Multiplexer from Analog Devices Inc.

The ADG708CRU-REEL7 is a cutting-edge CMOS analog multiplexer from Analog Devices Inc., designed for precision data acquisition systems and circuit switching applications. This multiplexer is part of a series known for their high performance, low power consumption, and robust design, making them ideal for a wide range of applications in the industrial, communication, healthcare, and automotive sectors.

Featuring eight single channels, the ADG708 allows for multiple signal routing options, providing flexibility and efficiency in system design. The device operates on a single 1.8V to 5.5V power supply, making it versatile for use in both portable and stationary applications. Its low power consumption is particularly beneficial for battery-powered devices, where energy efficiency is paramount.

The ADG708CRU-REEL7 boasts a low on-resistance of typically 4 ohms, which is matched between channels to within 0.5 ohms and remains flat over the full analog signal range. This ensures excellent linearity and minimal signal attenuation, a critical factor for precision analog signal processing. Additionally, the device has a high off-isolation and crosstalk suppression, which prevents signal interference between channels and maintains signal integrity.

Encased in a compact TSSOP-16 package, the ADG708CRU-REEL7 is designed for space-constrained applications. The "REEL7" designation indicates that this product is supplied in a tape and reel format, which is suitable for automated assembly processes, thus streamlining manufacturing workflows.

For interfacing with digital systems, the ADG708CRU-REEL7 features a 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate into a variety of digital systems. This level of compatibility ensures that designers can easily incorporate the ADG708 into existing and new designs with minimal hassle.

In summary, the ADG708CRU-REEL7 from Analog Devices Inc. is a highly versatile and efficient solution for applications requiring reliable and accurate switching of analog signals. Its low on-resistance, matched channel resistance, and compatibility with various digital interfaces make it an excellent choice for sophisticated multiplexing needs.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess