EN
  • EN
  • DE

EMC 042-005-861 - EMC Rail kit 1U

Part No EMC 042-005-861 - EMC Rail kit 1U
Manufacturer EMC
Catalog Rack Options
Description EMC Rail kit 1U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1400501-EMC 042-005-861 - EMC Rail kit 1U
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-005-861 - EMC Rail kit 1U CAD Model

Description

The EMC 042-005-861 Rail Kit is an essential tool for mounting 1U form factor EMC equipment in a standard rack enclosure. Designed with precision, it offers a secure and stable platform for networking devices, ensuring their optimal operation within a data center or server room environment. The rail kit is tailored to support the specific dimensions and weight of 1U EMC products, providing a perfect fit that enhances installation ease and safety. Featuring adjustable brackets, it can accommodate different rack depths, allowing for versatile deployment across various infrastructures. The construction materials are chosen for durability and strength, ensuring long-term reliability and support for valuable IT assets. This kit includes all necessary mounting hardware, simplifying the installation process and ensuring a seamless fit within any certified rack system. Ideal for IT professionals looking to efficiently organize and secure their 1U EMC equipment, this rail kit ensures system stability, accessibility, and airflow management.

You May Also Be Interested in

IBM
IBM v7000 Gen1 EXP rail kit
Need more? Email Us
IBM
1U 19in RACK BLINDER
Need more? Email Us
IBM
DS6800 rail kit
Need more? Email Us
IBM
V7000 rails
Need more? Email Us
IBM
1U RACK RAIL KIT 46C2360/46C2359
Need more? Email Us
IBM
rack kit for 2005-B16
Need more? Email Us
IBM
Dual I/O Unit Enclosure
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
LTO FIBRE DRIVE MTG KIT L53/D53
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess