EN
  • EN
  • DE

ADTL084ARZ-REEL

Part No ADTL084ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost JFET Input Operational Amplifiers | IC OPAMP JFET 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type J-FET
Slew Rate 20V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 2pA
Voltage - Input Offset 1.5mV
Supply Current 1.2mA
Current - Output / Channel 27mA
Supply Voltage , Single/Dual (±) 8V ~ 36V, ±4V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number ADTL084
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142361-ADTL084ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADTL084ARZ-REEL CAD Model

Description

Product Overview: ADTL084ARZ-REEL from Analog Devices Inc.

The ADTL084ARZ-REEL is a high-performance, JFET input operational amplifier from the renowned manufacturer Analog Devices Inc. This component is part of the ADTL084 series and is designed to offer superior speed and precision for a wide range of applications including test and measurement systems, medical devices, and professional audio equipment. It is supplied in a convenient reel packaging, making it ideal for high-volume production and automated assembly processes.

Key Features

  • Low Input Bias Current: The JFET input stage of the ADTL084ARZ-REEL offers a very low input bias current, which is essential for high-impedance sensor applications and precision amplification circuits.
  • Wide Bandwidth: This operational amplifier boasts a wide bandwidth, providing excellent dynamic response for audio signals and other high-frequency applications.
  • Low Noise: The device exhibits low noise characteristics, ensuring signal integrity and making it suitable for sensitive analog circuit designs.
  • High Slew Rate: With a high slew rate, the ADTL084ARZ-REEL can handle rapid changes in input signals, which is critical for fast signal processing tasks.
  • Single or Dual Supply Operation: It can be operated from a single supply or dual supplies, offering flexibility in various circuit configurations and simplifying power supply design.

Applications

  • Audio Processing
  • Active Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • Professional Medical Equipment

The ADTL084ARZ-REEL comes in a compact SOIC package, which is ideal for space-constrained applications. Its robust design ensures reliable performance over a wide temperature range, making it a versatile choice for both industrial and consumer products. With its excellent analog performance, the ADTL084ARZ-REEL from Analog Devices Inc. is a go-to solution for designers seeking to enhance the performance and efficiency of their electronic systems.

Whether you're designing a high-fidelity audio interface, a precision sensor system, or any other application requiring a high-quality operational amplifier, the ADTL084ARZ-REEL is an excellent choice that combines performance, reliability, and ease of integration.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7127 $51.5413
45+ $2.2259 $100.1655
70+ $2.1563 $150.9410
96+ $2.0867 $200.3232
124+ $2.0172 $250.1328
166+ $1.8085 $300.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess