EN
  • EN
  • DE

IBM 97H9754 - 1U 19in RACK BLINDER

Part No IBM 97H9754 - 1U 19in RACK BLINDER
Manufacturer IBM
Catalog Rack Options
Description 1U 19in RACK BLINDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420866-IBM 97H9754 - 1U 19in RACK BLINDER
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 97H9754 - 1U 19in RACK BLINDER CAD Model

Description

The IBM 97H9754 is a 1U Rack Blinder designed to enhance the organization and appearance of a 19-inch server rack. It is crafted to occupy 1U (1.75 inches) of rack space, providing a neat and tidy solution for covering unused rack space and promoting better airflow within the cabinet. This rack blinder is engineered to fit standard 19-inch racks, making it universally applicable to a variety of setups, including data centers, server rooms, and network closets. It helps in preventing dust accumulation on unused rack spaces and in managing the airflow to support cooling of the equipment. Constructed with durability in mind, it features a sturdy metal build that can withstand the rigors of a professional environment. Its sleek design not only enhances the aesthetic appeal of the rack but also supports compliance with data center management and cleanliness standards. The installation process is straightforward, requiring minimal tools and effort, thus making it the go-to choice for IT professionals looking to maintain an organized and efficient server rack configuration.

You May Also Be Interested in

IBM
IBM v3700 G1 SFF CTR rails
Need more? Email Us
IBM
Dual I/O Unit Enclosure
Need more? Email Us
IBM
FlashSystem 5000 LFF EXP rails
Need more? Email Us
IBM
V7000 rails
Need more? Email Us
IBM
Rack rail kit
Need more? Email Us
IBM
mounting kit L/D 32
Need more? Email Us
IBM
railkit
Need more? Email Us
IBM
1U 19in RACK BLINDER
Need more? Email Us
IBM
IBM v7000 Gen1 EXP rail kit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess