EN
  • EN
  • DE

TLP559(GM-TP5.F)

Part No TLP559(GM-TP5.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218270-TLP559(GM-TP5.F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP559(GM-TP5.F) CAD Model

Description

The TLP559(GM-TP5.F) is a photocoupler from Toshiba Semiconductor and Storage, designed to provide electrical isolation between input and output circuits. It comprises a gallium arsenide (GaAs) infrared emitting diode (IRED) and a phototransistor, enabling signal transfer without a direct electrical connection. The suffix '(GM-TP5.F)' indicates specific testing, screening, and packaging options.

Applications

  • High-Reliability Applications: Designed for applications requiring high reliability and consistent performance.
  • Aerospace Applications: Suitable for use in aerospace equipment where component screening is essential.
  • Military Applications: Used in military systems where high-reliability components are required.
  • Industrial Control Systems: Isolating control signals in critical industrial equipment.
  • Medical Equipment: Providing electrical isolation in medical devices.

Features

  • High Isolation Voltage: Offers a high isolation voltage (typically 5000 Vrms) for safety and protection.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between the input and output.
  • Low Input Current: Requires low input current for activation.
  • Phototransistor Output: Offers a versatile output that can be used in various circuit configurations.
  • Specific Screening and Testing: The '(GM-TP5.F)' suffix indicates specific screening, testing, and packaging options to ensure high reliability.

Benefits

  • Enhanced Reliability: Designed and tested for high reliability in demanding applications.
  • Increased Safety: Provides high voltage isolation for user and equipment protection.
  • Improved Noise Immunity: Reduces the effects of electrical noise and interference.
  • Simplified Interface: Simplifies interfacing between circuits with different voltage levels.
  • Optimized Performance: Offers consistent and reliable performance in critical applications.

Additional Details

The TLP559(GM-TP5.F) is designed to meet stringent requirements for high-reliability applications. The specific details of the '(GM-TP5.F)' designations are typically proprietary to Toshiba and can be found in the device datasheet or obtained through Toshiba's technical support. The phototransistor output offers flexibility in circuit design, and the device is built to industry safety standards. Operating temperature typically ranges from -55°C to +100°C.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess